Broadcom Inc. 8Gb/s Fibre Channel PCI Express Dual-Channel Host Bus Adapter LPe12002 FC

Description
Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel Emulex LightPulse LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise, mixed-operating system (OS) and virtual server environments. With powerful management capabilities and broad platform support, they deliver maximum performance in the broadest range of applications and environments. Proven design, architecture and interface Emulex LightPulse HBAs' highly integrated processor design minimized onboard components to improve host performance and efficiency. Advanced error-checking features ensure the integrity of block data as it traverses the Storage Area Network (SAN). Emulex's firmware-based architecture enables feature and performance upgrades without costly hardware changes. The unique Service Level Interface (SLI™) allows use of a common driver across all models of Emulex HBAs on a given OS platform. Installation and management facilities are designed to minimize server reboots and further simplify deployment. Key Features PCIe 2.0 bus-compliant, with PCIe 1.0 backward compatibility supported Support for Message Signaled Interrupts eXtended (MSI-X), improves host utilization & enhances application performance Support for 8Gbps, 4Gbps and 2Gbps Fibre Channel devices Comprehensive virtualization capabilities with support for N_Port ID Virtualization (NPIV) and Virtual Fabric Host-to-Fabric FC-SP authentication T10 Protection Information (T10 PI) ready - ensures end-to-end data integrity Common driver model allows a single driver to support all Emulex HBAs on a given OS Easy deployment of new firmware with minimal server reboots Efficient centralized administration of Emulex HBAs via powerful management tools Key Benefits Provides superior performance for the enterprise Integrates seamlessly into existing SANs Supports IT server consolidation and energy conservation initiatives Allows application of SAN best practices, tools and processes with virtual server deployments Assures data availability and data integrity Improves IT staff productivity through simplified deployment and management Performance Features Doubling the maximum Fibre Channel link rate from 4Gbps to 8Gbps and enhanced virtualization capabilities help support IT "Green" initiatives Frame-level multiplexing and out-of-order frame reassembly increases link efficiency and maximizes HBA performance. Data Protection Features End-to-end data protection with hardware parity, CRC, ECC and other advanced error-checking and correcting algorithms ensure data is safe from corruption. Only Emulex HBAs provide end-to-end data integrity with support of the T10 Protection Information (T10-PI) standard to prevent silent data corruption and help ensure the integrity of user data as it is transferred from the application to the SAN. Deployment and Management Features Universal boot capability allows the appropriate boot environment to be automatically selected for any given hardware. Boot-from-SAN capability reduces system management costs and increases uptime. Detailed real-time event logging and tracing enables quick diagnosis of SAN problems. Beaconing feature flashes the HBA LEDs, simplifying their identification within server racks. Environmental monitoring feature helps to optimize SAN availability. Additional Features Performance Features Doubling the maximum Fibre Channel link rate from 4Gbps to 8Gbps and enhanced virtualization capabilities help support IT “Green” initiatives Frame-level Multiplexing and out-of-order frame reassembly increases link efficiency and maximizes HBA performance. Data Protection Features End-to-end data protection with hardware parity, CRC, ECC and other advanced error checking and correcting algorithms ensure data is safe from corruption. Deployment and Management Features Universal Boot capability allows the appropriate boot environment to be automatically selected for any given hardware. Boot from SAN capability reduces system management costs and increases uptime. Detailed real-time event logging and tracing enables quick diagnosis of SAN problems. Beaconing feature flashes the HBA LEDs, simplifying their identification within server racks. Environmental monitoring feature helps to optimize SAN availability. DownloadsProductsSol utionsCompanySupport PartnersWhere to BuyResources
Description
Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel Emulex LightPulse LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise, mixed-operating system (OS) and virtual server environments. With powerful management capabilities and broad platform support, they deliver maximum performance in the broadest range of applications and environments. Proven design, architecture and interface Emulex LightPulse HBAs' highly integrated processor design minimized onboard components to improve host performance and efficiency. Advanced error-checking features ensure the integrity of block data as it traverses the Storage Area Network (SAN). Emulex's firmware-based architecture enables feature and performance upgrades without costly hardware changes. The unique Service Level Interface (SLI™) allows use of a common driver across all models of Emulex HBAs on a given OS platform. Installation and management facilities are designed to minimize server reboots and further simplify deployment. Key Features PCIe 2.0 bus-compliant, with PCIe 1.0 backward compatibility supported Support for Message Signaled Interrupts eXtended (MSI-X), improves host utilization & enhances application performance Support for 8Gbps, 4Gbps and 2Gbps Fibre Channel devices Comprehensive virtualization capabilities with support for N_Port ID Virtualization (NPIV) and Virtual Fabric Host-to-Fabric FC-SP authentication T10 Protection Information (T10 PI) ready - ensures end-to-end data integrity Common driver model allows a single driver to support all Emulex HBAs on a given OS Easy deployment of new firmware with minimal server reboots Efficient centralized administration of Emulex HBAs via powerful management tools Key Benefits Provides superior performance for the enterprise Integrates seamlessly into existing SANs Supports IT server consolidation and energy conservation initiatives Allows application of SAN best practices, tools and processes with virtual server deployments Assures data availability and data integrity Improves IT staff productivity through simplified deployment and management Performance Features Doubling the maximum Fibre Channel link rate from 4Gbps to 8Gbps and enhanced virtualization capabilities help support IT "Green" initiatives Frame-level multiplexing and out-of-order frame reassembly increases link efficiency and maximizes HBA performance. Data Protection Features End-to-end data protection with hardware parity, CRC, ECC and other advanced error-checking and correcting algorithms ensure data is safe from corruption. Only Emulex HBAs provide end-to-end data integrity with support of the T10 Protection Information (T10-PI) standard to prevent silent data corruption and help ensure the integrity of user data as it is transferred from the application to the SAN. Deployment and Management Features Universal boot capability allows the appropriate boot environment to be automatically selected for any given hardware. Boot-from-SAN capability reduces system management costs and increases uptime. Detailed real-time event logging and tracing enables quick diagnosis of SAN problems. Beaconing feature flashes the HBA LEDs, simplifying their identification within server racks. Environmental monitoring feature helps to optimize SAN availability. Additional Features Performance Features Doubling the maximum Fibre Channel link rate from 4Gbps to 8Gbps and enhanced virtualization capabilities help support IT “Green” initiatives Frame-level Multiplexing and out-of-order frame reassembly increases link efficiency and maximizes HBA performance. Data Protection Features End-to-end data protection with hardware parity, CRC, ECC and other advanced error checking and correcting algorithms ensure data is safe from corruption. Deployment and Management Features Universal Boot capability allows the appropriate boot environment to be automatically selected for any given hardware. Boot from SAN capability reduces system management costs and increases uptime. Detailed real-time event logging and tracing enables quick diagnosis of SAN problems. Beaconing feature flashes the HBA LEDs, simplifying their identification within server racks. Environmental monitoring feature helps to optimize SAN availability. DownloadsProductsSol utionsCompanySupport PartnersWhere to BuyResources

Suppliers

Company
Product
Description
Supplier Links
8Gb/s Fibre Channel PCI Express Dual-Channel Host Bus Adapter - LPe12002 FC - Broadcom Inc.
San Jose, CA, USA
8Gb/s Fibre Channel PCI Express Dual-Channel Host Bus Adapter
LPe12002 FC
8Gb/s Fibre Channel PCI Express Dual-Channel Host Bus Adapter LPe12002 FC
Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel Emulex LightPulse LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise, mixed-operating system (OS) and virtual server environments. With powerful management capabilities and broad platform support, they deliver maximum performance in the broadest range of applications and environments. Proven design, architecture and interface Emulex LightPulse HBAs' highly integrated processor design minimized onboard components to improve host performance and efficiency. Advanced error-checking features ensure the integrity of block data as it traverses the Storage Area Network (SAN). Emulex's firmware-based architecture enables feature and performance upgrades without costly hardware changes. The unique Service Level Interface (SLI™) allows use of a common driver across all models of Emulex HBAs on a given OS platform. Installation and management facilities are designed to minimize server reboots and further simplify deployment. Key Features PCIe 2.0 bus-compliant, with PCIe 1.0 backward compatibility supported Support for Message Signaled Interrupts eXtended (MSI-X), improves host utilization & enhances application performance Support for 8Gbps, 4Gbps and 2Gbps Fibre Channel devices Comprehensive virtualization capabilities with support for N_Port ID Virtualization (NPIV) and Virtual Fabric Host-to-Fabric FC-SP authentication T10 Protection Information (T10 PI) ready - ensures end-to-end data integrity Common driver model allows a single driver to support all Emulex HBAs on a given OS Easy deployment of new firmware with minimal server reboots Efficient centralized administration of Emulex HBAs via powerful management tools Key Benefits Provides superior performance for the enterprise Integrates seamlessly into existing SANs Supports IT server consolidation and energy conservation initiatives Allows application of SAN best practices, tools and processes with virtual server deployments Assures data availability and data integrity Improves IT staff productivity through simplified deployment and management Performance Features Doubling the maximum Fibre Channel link rate from 4Gbps to 8Gbps and enhanced virtualization capabilities help support IT "Green" initiatives Frame-level multiplexing and out-of-order frame reassembly increases link efficiency and maximizes HBA performance. Data Protection Features End-to-end data protection with hardware parity, CRC, ECC and other advanced error-checking and correcting algorithms ensure data is safe from corruption. Only Emulex HBAs provide end-to-end data integrity with support of the T10 Protection Information (T10-PI) standard to prevent silent data corruption and help ensure the integrity of user data as it is transferred from the application to the SAN. Deployment and Management Features Universal boot capability allows the appropriate boot environment to be automatically selected for any given hardware. Boot-from-SAN capability reduces system management costs and increases uptime. Detailed real-time event logging and tracing enables quick diagnosis of SAN problems. Beaconing feature flashes the HBA LEDs, simplifying their identification within server racks. Environmental monitoring feature helps to optimize SAN availability. Additional Features Performance Features Doubling the maximum Fibre Channel link rate from 4Gbps to 8Gbps and enhanced virtualization capabilities help support IT “Green” initiatives Frame-level Multiplexing and out-of-order frame reassembly increases link efficiency and maximizes HBA performance. Data Protection Features End-to-end data protection with hardware parity, CRC, ECC and other advanced error checking and correcting algorithms ensure data is safe from corruption. Deployment and Management Features Universal Boot capability allows the appropriate boot environment to be automatically selected for any given hardware. Boot from SAN capability reduces system management costs and increases uptime. Detailed real-time event logging and tracing enables quick diagnosis of SAN problems. Beaconing feature flashes the HBA LEDs, simplifying their identification within server racks. Environmental monitoring feature helps to optimize SAN availability. DownloadsProductsSol utionsCompanySupport PartnersWhere to BuyResources

Unparalleled manageability, reliability, performance and ease of deployment

Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel Emulex LightPulse LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise, mixed-operating system (OS) and virtual server environments. With powerful management capabilities and broad platform support, they deliver maximum performance in the broadest range of applications and environments.
Proven design, architecture and interface

Emulex LightPulse HBAs' highly integrated processor design minimized onboard components to improve host performance and efficiency. Advanced error-checking features ensure the integrity of block data as it traverses the Storage Area Network (SAN). Emulex's firmware-based architecture enables feature and performance upgrades without costly hardware changes. The unique Service Level Interface (SLI™) allows use of a common driver across all models of Emulex HBAs on a given OS platform. Installation and management facilities are designed to minimize server reboots and further simplify deployment.
Key Features

  • PCIe 2.0 bus-compliant, with PCIe 1.0 backward compatibility supported
  • Support for Message Signaled Interrupts eXtended (MSI-X), improves host utilization & enhances application performance
  • Support for 8Gbps, 4Gbps and 2Gbps Fibre Channel devices
  • Comprehensive virtualization capabilities with support for N_Port ID Virtualization (NPIV) and Virtual Fabric
  • Host-to-Fabric FC-SP authentication
  • T10 Protection Information (T10 PI) ready - ensures end-to-end data integrity
  • Common driver model allows a single driver to support all Emulex HBAs on a given OS
  • Easy deployment of new firmware with minimal server reboots
  • Efficient centralized administration of Emulex HBAs via powerful management tools

Key Benefits

  • Provides superior performance for the enterprise
  • Integrates seamlessly into existing SANs
  • Supports IT server consolidation and energy conservation initiatives
  • Allows application of SAN best practices, tools and processes with virtual server deployments
  • Assures data availability and data integrity
  • Improves IT staff productivity through simplified deployment and management

Performance Features

  • Doubling the maximum Fibre Channel link rate from 4Gbps to 8Gbps and enhanced virtualization capabilities help support IT "Green" initiatives
  • Frame-level multiplexing and out-of-order frame reassembly increases link efficiency and maximizes HBA performance.

Data Protection Features

  • End-to-end data protection with hardware parity, CRC, ECC and other advanced error-checking and correcting algorithms ensure data is safe from corruption.
  • Only Emulex HBAs provide end-to-end data integrity with support of the T10 Protection Information (T10-PI) standard to prevent silent data corruption and help ensure the integrity of user data as it is transferred from the application to the SAN.

Deployment and Management Features

  • Universal boot capability allows the appropriate boot environment to be automatically selected for any given hardware.
  • Boot-from-SAN capability reduces system management costs and increases uptime.
  • Detailed real-time event logging and tracing enables quick diagnosis of SAN problems.
  • Beaconing feature flashes the HBA LEDs, simplifying their identification within server racks.
  • Environmental monitoring feature helps to optimize SAN availability.

Additional Features

Performance Features

  • Doubling the maximum Fibre Channel link rate from 4Gbps to 8Gbps and enhanced virtualization capabilities help support IT “Green” initiatives
  • Frame-level Multiplexing and out-of-order frame reassembly increases link efficiency and maximizes HBA performance.
  • Data Protection Features
  • End-to-end data protection with hardware parity, CRC, ECC and other advanced error checking and correcting algorithms ensure data is safe from corruption.
  • Deployment and Management Features
  • Universal Boot capability allows the appropriate boot environment to be automatically selected for any given hardware.
  • Boot from SAN capability reduces system management costs and increases uptime.
  • Detailed real-time event logging and tracing enables quick diagnosis of SAN problems.
  • Beaconing feature flashes the HBA LEDs, simplifying their identification within server racks.
  • Environmental monitoring feature helps to optimize SAN availability.
  • DownloadsProductsSolutionsCompanySupportPartnersWhere to BuyResources
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Bus Adapters
Product Number LPe12002 FC
Product Name 8Gb/s Fibre Channel PCI Express Dual-Channel Host Bus Adapter
Bus Protocols PCIExpress
Unlock Full Specs
to access all available technical data

Similar Products

iDSL Digital Cross Connector - Model 3092 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Bus Protocols iDSL
Product Form Factor Stand-alone
Number of Expansion Slots 8 to 24
View Details
 - PCM-FA00 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Bus Protocols PCI; PCI-104
View Details
SAS Host Bus Adapter - 9211-4i - Broadcom Inc.
Specs
Bus Protocols PCIExpress; SAS
Product Form Factor Board-level Unit
Number of Expansion Slots 260
View Details