The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required.
The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance.
Broadcom Inc. | |
---|---|
Product Category | RF Diodes |
Product Number | HMPP-3890 |
Product Name | MiniPak PIN Switch Diode |
Configuration | Single |
Diode Type | PIN |
Diode Applications | Switching |
Life Cycle Stage | Maturity |
RoHS Compliant | RoHS |