Broadcom Inc. 5 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant HFBR-2531Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant - HFBR-2531Z - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant
HFBR-2531Z
5 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant HFBR-2531Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fiber Optic Receivers - 516-2067-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2067-ND
Fiber Optic Receivers 516-2067-ND
Fiber Optic Receiver 5MBd 7V 10mA

Fiber Optic Receiver 5MBd 7V 10mA

Buy Now Datasheet
Fibre Optic Receivers - 236745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
236745
Fibre Optic Receivers 236745
Broadcom HFBR-2531Z Fibre Optic Receiver

Broadcom HFBR-2531Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 1894851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894851
Fibre Optic Receivers 1894851
Broadcom HFBR-2531Z Fibre Optic Receiver

Broadcom HFBR-2531Z Fibre Optic Receiver

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers - HFBR-2531Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
HFBR-2531Z
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers HFBR-2531Z
Versatile Link Plugin Fiber Optical Transceivers ROHS

Versatile Link Plugin Fiber Optical Transceivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Fiber Optic Transmitters Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Transceivers
Product Number HFBR-2531Z 516-2067-ND 236745 HFBR-2531Z
Product Name 5 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant Fiber Optic Receivers Fibre Optic Receivers Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
Packaging Type 1 x 4 Vertical Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 660 nm (6600 Å)
Maximum Optical Output Power -4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details