Broadcom Inc. 5 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2521Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2521Z - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-2521Z
5 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2521Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fibre Optic Receivers - 446150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
446150
Fibre Optic Receivers 446150
Versatile link receiver,HFBR2521 5MBd

Versatile link receiver,HFBR2521 5MBd

Supplier's Site
Fibre Optic Receivers - 1894846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894846
Fibre Optic Receivers 1894846
VERSATILE LINK RECEIVER,HFBR2521 5MBD

VERSATILE LINK RECEIVER,HFBR2521 5MBD

Supplier's Site
Fiber Optic Receivers - 516-2062-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2062-ND
Fiber Optic Receivers 516-2062-ND
Fiber Optic Receiver 5MBd -43dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver 5MBd -43dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers - HFBR-2521Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
HFBR-2521Z
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers HFBR-2521Z
Versatile Link Plugin Fiber Optical Transceivers ROHS

Versatile Link Plugin Fiber Optical Transceivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Transceivers
Product Number HFBR-2521Z 446150 516-2062-ND HFBR-2521Z
Product Name 5 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fibre Optic Receivers Fiber Optic Receivers Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-1000SX-M-550M-T-ND - DigiKey
Specs
Connector Type LC
Operating Voltage 18 to 36 volts
Wavelength 1310 nm (13100 Å)
View Details