Broadcom Inc. Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant HFBR-2412TZ

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant - HFBR-2412TZ - Broadcom Inc.
San Jose, CA, USA
Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant
HFBR-2412TZ
Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant HFBR-2412TZ
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: SMA, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.

The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor.

This product is also available in other popular industry-standard connectors: SMA, SC and FC.

Supplier's Site
Fiber Optic Receivers - 516-2055-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2055-ND
Fiber Optic Receivers 516-2055-ND
Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers - HFBR-2412TZ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
HFBR-2412TZ
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers HFBR-2412TZ
Fiber Receiver Module Plugin Fiber Optical Transceivers ROHS

Fiber Receiver Module Plugin Fiber Optical Transceivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Transceivers
Product Number HFBR-2412TZ 516-2055-ND HFBR-2412TZ
Product Name Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant Fiber Optic Receivers Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM-LCI-80K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details