Broadcom Inc. 2 MBd Optical Transmitter for SERCOS Applications, 2x4, RoHS Compliant HFBR-1602Z

Description
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications. The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifier driving an open-collector Schottky output transistor. The HFBR-2602Z is designed for direct interfacing to popular logic families. The absence of an internal pullup resistor allows the open-collector output to be used with logic families such as CMOS requiring voltage excursions higher than VCC. The HFBR-2602Z has a dynamic range of 15 dB.
Request a Quote Datasheet
Description
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications. The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifier driving an open-collector Schottky output transistor. The HFBR-2602Z is designed for direct interfacing to popular logic families. The absence of an internal pullup resistor allows the open-collector output to be used with logic families such as CMOS requiring voltage excursions higher than VCC. The HFBR-2602Z has a dynamic range of 15 dB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MBd Optical Transmitter for SERCOS Applications, 2x4, RoHS Compliant - HFBR-1602Z - Broadcom Inc.
San Jose, CA, USA
2 MBd Optical Transmitter for SERCOS Applications, 2x4, RoHS Compliant
HFBR-1602Z
2 MBd Optical Transmitter for SERCOS Applications, 2x4, RoHS Compliant HFBR-1602Z
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications. The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifier driving an open-collector Schottky output transistor. The HFBR-2602Z is designed for direct interfacing to popular logic families. The absence of an internal pullup resistor allows the open-collector output to be used with logic families such as CMOS requiring voltage excursions higher than VCC. The HFBR-2602Z has a dynamic range of 15 dB.

The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications.
The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifier driving an open-collector Schottky output transistor. The HFBR-2602Z is designed for direct interfacing to popular logic families. The absence of an internal pullup resistor allows the open-collector output to be used with logic families such as CMOS requiring voltage excursions higher than VCC. The HFBR-2602Z has a dynamic range of 15 dB.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2410-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2410-ND
Fiber Optic Transmitters - Discrete 516-2410-ND
Fiber Optic Transmitter 655nm 1.9V 60mA SMA

Fiber Optic Transmitter 655nm 1.9V 60mA SMA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transmitters
Product Number HFBR-1602Z 516-2410-ND
Product Name 2 MBd Optical Transmitter for SERCOS Applications, 2x4, RoHS Compliant Fiber Optic Transmitters - Discrete
Cable Type Single mode
Data Rate 0.0160 Gbps
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic
Light Source Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

ER -100G - CFP2-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details