Broadcom Inc. Fibre Optic Transmitters HFBR-1531Z

Description
Broadcom HFBR-1531Z
Request a Quote Datasheet
Description
Broadcom HFBR-1531Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Transmitters - 236638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
236638
Fibre Optic Transmitters 236638
Broadcom HFBR-1531Z

Broadcom HFBR-1531Z

Supplier's Site
Fibre Optic Transmitters - 1894825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894825
Fibre Optic Transmitters 1894825
Broadcom HFBR-1531Z

Broadcom HFBR-1531Z

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2048-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2048-ND
Fiber Optic Transmitters - Discrete 516-2048-ND
Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link

Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531Z - 001575-HFBR-1531Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531Z
001575-HFBR-1531Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531Z 001575-HFBR-1531Z
Manufacturer: Broadcom Limited Win Source Part Number: 001575-HFBR-1531Z Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 2.02V Wavelength: 600nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 001575-HFBR-1531Z
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - DC Reverse (Vr) (Max): 5V
Forward Voltage: 2.02V
Wavelength: 600nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 200

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers - HFBR-1531Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
HFBR-1531Z
Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers HFBR-1531Z
Versatile Link Plugin Fiber Optical Transceivers ROHS

Versatile Link Plugin Fiber Optical Transceivers ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transceivers
Product Number 236638 516-2048-ND 001575-HFBR-1531Z HFBR-1531Z
Product Name Fibre Optic Transmitters Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531Z Optocoupler/LED/Digital Tube/Photoelectric Device >> Fiber Optical Transceivers
Wavelength 660 nm (6600 Å) 600 nm (6000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
LR4 -100G - QXP29B4-10DA-3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details