Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531 HFBR-1531

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180203-HFBR-1531 Connector Type: Versatile Link Capacitance: 86pF Wavelength: 600nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.67V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180203-HFBR-1531 Connector Type: Versatile Link Capacitance: 86pF Wavelength: 600nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.67V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531 - 1180203-HFBR-1531 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531
1180203-HFBR-1531
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531 1180203-HFBR-1531
Manufacturer: Broadcom Limited Win Source Part Number: 1180203-HFBR-1531 Connector Type: Versatile Link Capacitance: 86pF Wavelength: 600nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.67V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180203-HFBR-1531
Connector Type: Versatile Link
Capacitance: 86pF
Wavelength: 600nm
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Voltage - DC Reverse (Vr) (Maximum): 5V
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.67V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1180203-HFBR-1531
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
2E10 – 850nm Multi-mode -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Data Rate 7.68E-5 to 0.0960 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details