Broadcom Inc. 40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-1523Z

Description
Features RoHS-compliant Low cost fiber optic components Enhanced digital links: dc-5 MBd Extended distance links up to 120 m at 40 kBd Low current link: 6 mA peak supply current Horizontal and vertical mounting Interlocking feature High noise immunity Easy connectoring: simplex, duplex, and latching connectors Flame retardant Transmitters incorporate a 660 nm red LED for easy visibility Compatible with standard TTL circuitry 3D model available on request
Request a Quote Datasheet
Description
Features RoHS-compliant Low cost fiber optic components Enhanced digital links: dc-5 MBd Extended distance links up to 120 m at 40 kBd Low current link: 6 mA peak supply current Horizontal and vertical mounting Interlocking feature High noise immunity Easy connectoring: simplex, duplex, and latching connectors Flame retardant Transmitters incorporate a 660 nm red LED for easy visibility Compatible with standard TTL circuitry 3D model available on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-1523Z - Broadcom Inc.
San Jose, CA, USA
40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-1523Z
40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-1523Z
Features RoHS-compliant Low cost fiber optic components Enhanced digital links: dc-5 MBd Extended distance links up to 120 m at 40 kBd Low current link: 6 mA peak supply current Horizontal and vertical mounting Interlocking feature High noise immunity Easy connectoring: simplex, duplex, and latching connectors Flame retardant Transmitters incorporate a 660 nm red LED for easy visibility Compatible with standard TTL circuitry 3D model available on request

Features

  • RoHS-compliant
  • Low cost fiber optic components
  • Enhanced digital links: dc-5 MBd
  • Extended distance links up to 120 m at 40 kBd
  • Low current link: 6 mA peak supply current
  • Horizontal and vertical mounting
  • Interlocking feature
  • High noise immunity
  • Easy connectoring: simplex, duplex, and latching connectors
  • Flame retardant
  • Transmitters incorporate a 660 nm red LED for easy visibility
  • Compatible with standard TTL circuitry
  • 3D model available on request
Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523Z - 1180200-HFBR-1523Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523Z
1180200-HFBR-1523Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523Z 1180200-HFBR-1523Z
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180200-HFBR-1523Z Family Name: HFBR-1523 Manufacturer Homepage: www.avagotech.com Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1180200-HFBR-1523Z
Family Name: HFBR-1523
Manufacturer Homepage: www.avagotech.com
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Fiber Optic Transmitters - Discrete - 516-2045-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2045-ND
Fiber Optic Transmitters - Discrete 516-2045-ND
Fiber Optic Transmitter 660nm 2.02V 80mA Versatile Link

Fiber Optic Transmitter 660nm 2.02V 80mA Versatile Link

Buy Now Datasheet
Fibre Optic Transmitters - 236773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
236773
Fibre Optic Transmitters 236773
Broadcom HFBR-1523Z

Broadcom HFBR-1523Z

Supplier's Site
Fibre Optic Transmitters - 1894822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894822
Fibre Optic Transmitters 1894822
Broadcom HFBR-1523Z

Broadcom HFBR-1523Z

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1523Z 1180200-HFBR-1523Z 516-2045-ND 236773
Product Name 40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1523Z Fiber Optic Transmitters - Discrete Fibre Optic Transmitters
Packaging Type 1 x 4 Horizontal Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Maximum Optical Output Power -4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant - HFBR-1414Z - Broadcom Inc.
Specs
Packaging Type Dual-in-Line Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
3 suppliers
2T18 – FOT, ANALOG DATA LINK, ST, 1300NM, MM, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Wavelength 1300 nm (13000 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details