Broadcom Inc. 1 MBd High Performance Link Transmitter HFBR-1522ETZ

Description
Avago’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-152xETZ 1 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-152xETZ 1 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MBd High Performance Link Transmitter - HFBR-1522ETZ - Broadcom Inc.
San Jose, CA, USA
1 MBd High Performance Link Transmitter
HFBR-1522ETZ
1 MBd High Performance Link Transmitter HFBR-1522ETZ
Avago’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-152xETZ 1 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Avago’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-152xETZ 1 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2304-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2304-5-ND
Fiber Optic Transmitters - Discrete 516-2304-5-ND
Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1522ETZ 516-2304-5-ND
Product Name 1 MBd High Performance Link Transmitter Fiber Optic Transmitters - Discrete
Packaging Type Dual-in-Line Package
Light Source Light Emitting Diode
Data Rate 0.0050 Gbps
Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details