Broadcom Inc. 10 MBd Optical Transmitter for PROFIBUS Applications, 1x4, RoHS Compliant HFBR-1515BZ

Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet
Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MBd Optical Transmitter for PROFIBUS Applications, 1x4, RoHS Compliant - HFBR-1515BZ - Broadcom Inc.
San Jose, CA, USA
10 MBd Optical Transmitter for PROFIBUS Applications, 1x4, RoHS Compliant
HFBR-1515BZ
10 MBd Optical Transmitter for PROFIBUS Applications, 1x4, RoHS Compliant HFBR-1515BZ
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2409-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2409-ND
Fiber Optic Transmitters - Discrete 516-2409-ND
Fiber Optic Transmitter 650nm 2.1V 60mA ST

Fiber Optic Transmitter 650nm 2.1V 60mA ST

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1515BZ - 1180196-HFBR-1515BZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1515BZ
1180196-HFBR-1515BZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1515BZ 1180196-HFBR-1515BZ
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180196-HFBR-1515BZ Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1180196-HFBR-1515BZ
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics
Product Category Fiber Optic Transceivers Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1515BZ 516-2409-ND 1180196-HFBR-1515BZ
Product Name 10 MBd Optical Transmitter for PROFIBUS Applications, 1x4, RoHS Compliant Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1515BZ
Cable Type Single mode
Data Rate 0.0800 Gbps
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic
Light Source Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-10K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details