Broadcom Inc. 2 MBd Optical Transmitter for INTERBUS-S Applications, 1x4, RoHS Compliant HFBR-1505CZ

Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet
Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MBd Optical Transmitter for INTERBUS-S Applications, 1x4, RoHS Compliant - HFBR-1505CZ - Broadcom Inc.
San Jose, CA, USA
2 MBd Optical Transmitter for INTERBUS-S Applications, 1x4, RoHS Compliant
HFBR-1505CZ
2 MBd Optical Transmitter for INTERBUS-S Applications, 1x4, RoHS Compliant HFBR-1505CZ
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-3623-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3623-ND
Fiber Optic Transmitters - Discrete 516-3623-ND
Fiber Optic Transmitter 650nm 2.1V 60mA SMA

Fiber Optic Transmitter 650nm 2.1V 60mA SMA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transmitters
Product Number HFBR-1505CZ 516-3623-ND
Product Name 2 MBd Optical Transmitter for INTERBUS-S Applications, 1x4, RoHS Compliant Fiber Optic Transmitters - Discrete
Cable Type Single mode
Data Rate 0.0160 Gbps
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic
Light Source Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

ZR-BIDI -10G - XPBL-554996-80DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM-LCI-80K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details