Broadcom Inc. 10 MBd Optical Transmitter for SERCOS Applications, 1x4, RoHS Compliant HFBR-1505AZ

Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet
Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MBd Optical Transmitter for SERCOS Applications, 1x4, RoHS Compliant - HFBR-1505AZ - Broadcom Inc.
San Jose, CA, USA
10 MBd Optical Transmitter for SERCOS Applications, 1x4, RoHS Compliant
HFBR-1505AZ
10 MBd Optical Transmitter for SERCOS Applications, 1x4, RoHS Compliant HFBR-1505AZ
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2042-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2042-ND
Fiber Optic Transmitters - Discrete 516-2042-ND
Fiber Optic Transmitter 650nm 2.1V 60mA SMA

Fiber Optic Transmitter 650nm 2.1V 60mA SMA

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1505AZ - 1180193-HFBR-1505AZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1505AZ
1180193-HFBR-1505AZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1505AZ 1180193-HFBR-1505AZ
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180193-HFBR-1505AZ Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1180193-HFBR-1505AZ
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics
Product Category Fiber Optic Transceivers Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1505AZ 516-2042-ND 1180193-HFBR-1505AZ
Product Name 10 MBd Optical Transmitter for SERCOS Applications, 1x4, RoHS Compliant Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1505AZ
Cable Type Single mode
Data Rate 0.0800 Gbps
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic
Light Source Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

SR -10G - XGXP-8596-02DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM5-LCI-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details