Broadcom Inc. 10MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant HFBR-1505AFZ

Description
HFBR-1505AFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-1505AFZ is designed to operate with receiver HFBR-2505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C
Request a Quote Datasheet
Description
HFBR-1505AFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-1505AFZ is designed to operate with receiver HFBR-2505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant - HFBR-1505AFZ - Broadcom Inc.
San Jose, CA, USA
10MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant
HFBR-1505AFZ
10MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant HFBR-1505AFZ
HFBR-1505AFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-1505AFZ is designed to operate with receiver HFBR-2505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C

HFBR-1505AFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.

HFBR-1505AFZ is designed to operate with receiver HFBR-2505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1505AFZ - 920193-HFBR-1505AFZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1505AFZ
920193-HFBR-1505AFZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1505AFZ 920193-HFBR-1505AFZ
Manufacturer: Broadcom Limited Win Source Part Number: 920193-HFBR-1505AFZ Features: Fiber Optic Transmitter 650nm 2.1V 60 mA SMA Package: Bulk Family Name: HFBR-1505 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3622, HFBR-1505AFZ-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920193-HFBR-1505AFZ
Features: Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Package: Bulk
Family Name: HFBR-1505
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3622, HFBR-1505AFZ-ND

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3622-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3622-ND
Fiber Optic Transmitters - Discrete 516-3622-ND
Fiber Optic Transmitter 650nm 2.1V 60mA SMA

Fiber Optic Transmitter 650nm 2.1V 60mA SMA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1505AFZ 920193-HFBR-1505AFZ 516-3622-ND
Product Name 10MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1505AFZ Fiber Optic Transmitters - Discrete
Cable Type Single mode
Connector Type SMA SMA
Data Rate 0.0800 Gbps
Pigtail Stand Alone
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details