Broadcom Inc. Optical Transmitter for Industrial Applications with Threaded ST Port HFBR-1412PTZ

Description
The HFBR-1412PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x2Z analog receiver, data rates of up to 5 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.
Request a Quote Datasheet
Description
The HFBR-1412PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x2Z analog receiver, data rates of up to 5 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with Threaded ST Port - HFBR-1412PTZ - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with Threaded ST Port
HFBR-1412PTZ
Optical Transmitter for Industrial Applications with Threaded ST Port HFBR-1412PTZ
The HFBR-1412PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x2Z analog receiver, data rates of up to 5 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.

The HFBR-1412PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x2Z analog receiver, data rates of up to 5 MBd can be attained.

The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-4074-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-4074-ND
Fiber Optic Transmitters - Discrete 516-4074-ND
Fiber Optic Transmitter 820nm 1.7V 60mA ST

Fiber Optic Transmitter 820nm 1.7V 60mA ST

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1412PTZ 516-4074-ND
Product Name Optical Transmitter for Industrial Applications with Threaded ST Port Fiber Optic Transmitters - Discrete
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant Plastic
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type ST ST
Wavelength 850 nm (8500 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
MiniPOD™ 12x12.5G Transmitter Module - AFBR-812VxyZ - Broadcom Inc.
Specs
Light Source Laser Diode
Cable Type Multimode
Data Rate 10.31 to 12.5 Gbps
View Details
2T18 – FOT, ANALOG DATA LINK, ST, 1300NM, MM, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Wavelength 1300 nm (13000 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details