Broadcom Inc. Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant HFBR-1414TZ

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1414xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1414xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant - HFBR-1414TZ - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant
HFBR-1414TZ
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant HFBR-1414TZ
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1414xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.
The HFBR-1414xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
This product is also available in other popular industry-standard connectors: SMA, SC and FC.

Supplier's Site
Fibre Optic Transmitters - 8415028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8415028
Fibre Optic Transmitters 8415028
Broadcom HFBR-1414TZ

Broadcom HFBR-1414TZ

Supplier's Site
Fibre Optic Transmitters - 8415028P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8415028P
Fibre Optic Transmitters 8415028P
Broadcom HFBR-1414TZ

Broadcom HFBR-1414TZ

Supplier's Site
Fibre Optic Transmitters - 1894813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894813
Fibre Optic Transmitters 1894813
Broadcom HFBR-1414TZ

Broadcom HFBR-1414TZ

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414TZ - 085888-HFBR-1414TZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414TZ
085888-HFBR-1414TZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414TZ 085888-HFBR-1414TZ
Manufacturer: Broadcom Limited Win Source Part Number: 085888-HFBR-1414TZ Connector Type: ST Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 100mA Alternative Parts (Cross-Reference): HFBR-1414T; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Broadcom Limited
Win Source Part Number: 085888-HFBR-1414TZ
Connector Type: ST
Capacitance: 55pF
Voltage - DC Reverse (Vr) (Max): 1.8V
Forward Voltage: 1.7V
Family Name: HFBR-1414
Wavelength: 820nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 100mA
Alternative Parts (Cross-Reference): HFBR-1414T;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-2039-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2039-ND
Fiber Optic Transmitters - Discrete 516-2039-ND
Fiber Optic Transmitter 820nm 1.7V 100mA ST

Fiber Optic Transmitter 820nm 1.7V 100mA ST

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1414TZ 8415028 8415028P 1894813 085888-HFBR-1414TZ 516-2039-ND
Product Name Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414TZ Fiber Optic Transmitters - Discrete
Packaging Type Dual-in-Line Package St style port
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type FC; SC; SMA; ST ST
Wavelength 820 nm (8200 Å) 865 nm (8650 Å) 865 nm (8650 Å) 865 nm (8650 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details