Broadcom Inc. 155 MBd Optical Transmitter for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant HFBR-1312TZ

Description
The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation region of fiber, and provides longer distance capabilities than 820 nm LED technology. Typical distance capabilities are 2 km at 125 MBd and 5 km at 32 MBd.
Request a Quote Datasheet
Description
The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation region of fiber, and provides longer distance capabilities than 820 nm LED technology. Typical distance capabilities are 2 km at 125 MBd and 5 km at 32 MBd.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 MBd Optical Transmitter for Industrial Applications, 2x4, Ext Temp (-40 to  85C), RoHS Compliant - HFBR-1312TZ - Broadcom Inc.
San Jose, CA, USA
155 MBd Optical Transmitter for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant
HFBR-1312TZ
155 MBd Optical Transmitter for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant HFBR-1312TZ
The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation region of fiber, and provides longer distance capabilities than 820 nm LED technology. Typical distance capabilities are 2 km at 125 MBd and 5 km at 32 MBd.

The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation region of fiber, and provides longer distance capabilities than 820 nm LED technology. Typical distance capabilities are 2 km at 125 MBd and 5 km at 32 MBd.

Supplier's Site
Fibre Optic Transmitters - 9107138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
9107138
Fibre Optic Transmitters 9107138
Transmitter,fibre-op tic,HFBR-1312TZ

Transmitter,fibre-optic,HFBR-1312TZ

Supplier's Site
Fibre Optic Transmitters - 1894804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894804
Fibre Optic Transmitters 1894804
TRANSMITTER,FIBRE-OP TIC,HFBR-1312TZ

TRANSMITTER,FIBRE-OPTIC,HFBR-1312TZ

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2032-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2032-ND
Fiber Optic Transmitters - Discrete 516-2032-ND
Fiber Optic Transmitter 1300nm 1.4V ST

Fiber Optic Transmitter 1300nm 1.4V ST

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1312TZ 9107138 1894804 516-2032-ND
Product Name 155 MBd Optical Transmitter for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Discrete
Packaging Type Dual In-Line Package St style port
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type FDDI (optional feature); ST ST
Wavelength 1270 to 1370 nm (12700 to 13700 Å) 1300 nm (13000 Å) 1300 nm (13000 Å) 1300 nm (13000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details