Broadcom Inc. Led Display, 25.4Mm, Green, Cc; Led Colour Broadcom HDSP-C1G3

Description
LED DISPLAY, 25.4MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:4.5V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
LED DISPLAY, 25.4MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:4.5V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 25.4Mm, Green, Cc; Led Colour Broadcom - 36AJ9415 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 25.4Mm, Green, Cc; Led Colour Broadcom
36AJ9415
Led Display, 25.4Mm, Green, Cc; Led Colour Broadcom 36AJ9415
LED DISPLAY, 25.4MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:4.5V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 25.4MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:4.5V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9415
Product Name Led Display, 25.4Mm, Green, Cc; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
10mm Display Slim Font Seven Segment Displays - HDSP-301A - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers