Broadcom Inc. Led Display, 25.4Mm, Green, Ca; Led Colour Broadcom HDSP-C1G1

Description
LED DISPLAY, 25.4MM, GREEN, CA; LED Colour:Green; Forward Current If:20mA; Forward Voltage:4.5V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
LED DISPLAY, 25.4MM, GREEN, CA; LED Colour:Green; Forward Current If:20mA; Forward Voltage:4.5V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 25.4Mm, Green, Ca; Led Colour Broadcom - 36AJ9414 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 25.4Mm, Green, Ca; Led Colour Broadcom
36AJ9414
Led Display, 25.4Mm, Green, Ca; Led Colour Broadcom 36AJ9414
LED DISPLAY, 25.4MM, GREEN, CA; LED Colour:Green; Forward Current If:20mA; Forward Voltage:4.5V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 25.4MM, GREEN, CA; LED Colour:Green; Forward Current If:20mA; Forward Voltage:4.5V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9414
Product Name Led Display, 25.4Mm, Green, Ca; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2912 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color High Efficiency Red
View Details
4 suppliers