Broadcom Inc. Led Display, 25.4Mm, Deep-Red, Ca; Led Colour Broadcom HDSP-C1A1

Description
LED DISPLAY, 25.4MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:42mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Description
LED DISPLAY, 25.4MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:42mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 25.4Mm, Deep-Red, Ca; Led Colour Broadcom - 36AJ9411 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 25.4Mm, Deep-Red, Ca; Led Colour Broadcom
36AJ9411
Led Display, 25.4Mm, Deep-Red, Ca; Led Colour Broadcom 36AJ9411
LED DISPLAY, 25.4MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:42mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

LED DISPLAY, 25.4MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:42mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9411
Product Name Led Display, 25.4Mm, Deep-Red, Ca; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.56(14.22mm) Dual digit surface mount LED display - HDSM-543L - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers