Broadcom Inc. 18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
HDSP-B08G

Description
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.
Datasheet
Description
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18:88 and 88:88 0.56 Four Digit GaP<BR>Green Seven Segment Display - HDSP-B08G - Broadcom Inc.
San Jose, CA, USA
18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display

HDSP-B08G
18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
HDSP-B08G
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.

The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.

Supplier's Site
Led Display, 4-Digit, Green, Ca; Led Colour Broadcom - 05M4123 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 4-Digit, Green, Ca; Led Colour Broadcom
05M4123
Led Display, 4-Digit, Green, Ca; Led Colour Broadcom 05M4123
LED DISPLAY, 4-DIGIT, GREEN, CA; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:4; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

LED DISPLAY, 4-DIGIT, GREEN, CA; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:4; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-B08G
LED Displays & Accessories HDSP-B08G
LED Displays & Accessories 88:88 Clock Module 0.56in 4 Digits CA

LED Displays & Accessories 88:88 Clock Module 0.56in 4 Digits CA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-B08G 05M4123 HDSP-B08G
Product Name 18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
Led Display, 4-Digit, Green, Ca; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode
LED Color Green
Face & Segment Colors Gray Face
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 516-HDSP-5621-IJ400-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details