Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-A903

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A903 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays
HDSP-A903
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-A903
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device.
These displays are ideal for most applications.

Supplier's Site
LED Character and Numeric - 516-2017-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2017-ND
LED Character and Numeric 516-2017-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 10mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 10mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A903
LED Displays & Accessories HDSP-A903
LED Displays & Accessories Green 571nm 0.3in 7 Segment

LED Displays & Accessories Green 571nm 0.3in 7 Segment

Buy Now Datasheet
Led Display, Common Cathode, Grn, 1.5Mcd Rohs Compliant Broadcom - 54AK6533 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Cathode, Grn, 1.5Mcd Rohs Compliant Broadcom
54AK6533
Led Display, Common Cathode, Grn, 1.5Mcd Rohs Compliant Broadcom 54AK6533
LED DISPLAY, COMMON CATHODE, GRN, 1.5MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON CATHODE, GRN, 1.5MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A903 516-2017-ND HDSP-A903 54AK6533
Product Name 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays LED Character and Numeric LED Displays & Accessories Led Display, Common Cathode, Grn, 1.5Mcd Rohs Compliant Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.4" SINGLE DIG. RED ALPHANUMERIC SMD LED DISPLAY - ACPSA04-41SURKWA - Kingbright Corporation
Specs
Character Type Alphanumeric
LED Color Red
Wavelength 630 nm
View Details
3 suppliers