The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
These displays are ideal for most applications.
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 10mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"
Win Source Part Number: 1013180-HDSP-A901
Category: Optoelectronics>Disp
Color: Green
Package: Bulk
Standard Package: 200
Millicandela Rating: 1.5mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 566nm
Power Dissipation (Max): 64mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.200", 5.08mm)
Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-A901
LED Displays & Accessories Green 571nm 0.3in 7 Segment
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-A901 | 9120563 | 9120563P | HDSP-A901-ND | 1013180-HDSP-A901 | HDSP-A901 |
| Product Name | 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays | LED Displays | LED Displays | LED Character and Numeric | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | |||
| Character Type | Numeric | |||||
| Common | Common Anode | Common Anode | Common Anode | |||
| LED Color | Green | Green; Green | Green | |||
| Number of Rows | 1 # |