Broadcom Inc. LED Character and Numeric HDSP-A22C

Description
"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Anode 1.9V 20mA 0.827"" H x 0.992"" W x 0.276"" D (21.00mm x 25.20mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Anode 1.9V 20mA 0.827"" H x 0.992"" W x 0.276"" D (21.00mm x 25.20mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - HDSP-A22C-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-A22C-ND
LED Character and Numeric HDSP-A22C-ND
"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Anode 1.9V 20mA 0.827"" H x 0.992"" W x 0.276"" D (21.00mm x 25.20mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Anode 1.9V 20mA 0.827"" H x 0.992"" W x 0.276"" D (21.00mm x 25.20mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Led Display, Starburst, 2-Digit, Ca; Led Color Broadcom - 05M4121 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Starburst, 2-Digit, Ca; Led Color Broadcom
05M4121
Led Display, Starburst, 2-Digit, Ca; Led Color Broadcom 05M4121
LED DISPLAY, STARBURST, 2-DIGIT, CA; LED Color:Red; Forward Current If:20mA; Luminous Intensity:-; No. of Digits / Alpha:2; Character Size:13.7mm; Supply Voltage:1.9V; Display Area Width:25.2mm; Character Format:14 Segment RoHS Compliant: Yes

LED DISPLAY, STARBURST, 2-DIGIT, CA; LED Color:Red; Forward Current If:20mA; Luminous Intensity:-; No. of Digits / Alpha:2; Character Size:13.7mm; Supply Voltage:1.9V; Display Area Width:25.2mm; Character Format:14 Segment RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A22C
LED Displays & Accessories HDSP-A22C
LED Displays & Accessories Red 626nm 0.54in 2 14 Segment CA

LED Displays & Accessories Red 626nm 0.54in 2 14 Segment CA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A22C-ND 05M4121 HDSP-A22C
Product Name LED Character and Numeric Led Display, Starburst, 2-Digit, Ca; Led Color Broadcom LED Displays & Accessories
Display Type Segmented
Character Type Alphanumeric Alphanumeric
Common Common Anode
LED Color Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
LED Character and Numeric - 516-HDSP-7803-LM000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Green
View Details