Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-A111

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A111 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays
HDSP-A111
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-A111
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
These displays are ideal for most applications.

Supplier's Site
LED Character and Numeric - HDSP-A111-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-A111-ND
LED Character and Numeric HDSP-A111-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A111
LED Displays & Accessories HDSP-A111
LED Displays & Accessories Red 637nm 0.3in 7 Segment

LED Displays & Accessories Red 637nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A111 HDSP-A111-ND HDSP-A111
Product Name 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color AlGaAs Red Red
Face & Segment Colors Black Surface & Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-7401-GH000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Yellow
View Details