Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays HDSP-A107-FG000

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays - HDSP-A107-FG000 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays
HDSP-A107-FG000
7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays HDSP-A107-FG000
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices is a common anode device.
These displays are ideal for most applications.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-A107-FG000 - 1179747-HDSP-A107-FG000 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-A107-FG000
1179747-HDSP-A107-FG000
Display Modules - Display Modules - LED Character and Numeric - HDSP-A107-FG000 1179747-HDSP-A107-FG000
Manufacturer: Broadcom Limited Win Source Part Number: 1179747-HDSP-A107-FG 000 Packaging: Bulk Color: Red Millicandela Rating: 3.6mcd Current - Test: 5mA Wavelength - Peak: 645nm Display Type: 7-Segment Number of Characters: +/-1 (overflow) Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 10-DIP (0.200", 5.08mm), 7 Leads Power Dissipation (Maximum): 37mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179747-HDSP-A107-FG000
Packaging: Bulk
Color: Red
Millicandela Rating: 3.6mcd
Current - Test: 5mA
Wavelength - Peak: 645nm
Display Type: 7-Segment
Number of Characters: +/-1 (overflow)
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 10-DIP (0.200", 5.08mm), 7 Leads
Power Dissipation (Maximum): 37mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm)
Voltage - Forward (Vf): 1.7V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A107-FG000
LED Displays & Accessories HDSP-A107-FG000
LED Displays & Accessories Red 637nm 0.3in 7 Segment

LED Displays & Accessories Red 637nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A107-FG000 1179747-HDSP-A107-FG000 HDSP-A107-FG000
Product Name 7.6 mm(0.3 inch) Micro Bright Overflow Character Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-A107-FG000 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode
LED Color AlGaAs Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A113 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers