Broadcom Inc. Low Current seven Segment Displays HDSP-A103

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current seven Segment Displays - HDSP-A103 - Broadcom Inc.
San Jose, CA, USA
Low Current seven Segment Displays
HDSP-A103
Low Current seven Segment Displays HDSP-A103
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-A103 - 1179745-HDSP-A103 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-A103
1179745-HDSP-A103
Display Modules - Display Modules - LED Character and Numeric - HDSP-A103 1179745-HDSP-A103
Manufacturer: Broadcom Limited Win Source Part Number: 1179745-HDSP-A103 Packaging: Tube Color: Red Millicandela Rating: 3.6mcd Current - Test: 5mA Wavelength - Peak: 645nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-DIP (0.200", 5.08mm) Power Dissipation (Maximum): 37mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179745-HDSP-A103
Packaging: Tube
Color: Red
Millicandela Rating: 3.6mcd
Current - Test: 5mA
Wavelength - Peak: 645nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-DIP (0.200", 5.08mm)
Power Dissipation (Maximum): 37mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm)
Voltage - Forward (Vf): 1.7V

Buy Now
LED Character and Numeric - 516-1221-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1221-5-ND
LED Character and Numeric 516-1221-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A103
LED Displays & Accessories HDSP-A103
LED Displays & Accessories Red 637nm 0.3in 7 Segment

LED Displays & Accessories Red 637nm 0.3in 7 Segment

Buy Now Datasheet
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom - 06F5522 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom
06F5522
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom 06F5522
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:3.6mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:3.6mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A103 1179745-HDSP-A103 516-1221-5-ND HDSP-A103 06F5522
Product Name Low Current seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-A103 LED Character and Numeric LED Displays & Accessories Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color AlGaAs Red Red Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Orange
View Details