Broadcom Inc. 7.6mm (0.3 in) Micro Bright Seven Segment Displays HDSP-7503-DD000

Description
The 7.6mm (0.3 in) LED seven segment displays are designed for viewing distances up to 3 metres(10 feet). These devices use an industry standard size package and pinout. Both the numeric and /- 1 overflow devices feature a right hand decimal point. All devices are available as either common anode or common cathode. These displays are ideal for most applications. Pin for pin equivalent displays are also available in a low current design. The low current displays are ideal for portable applications.
Request a Quote Datasheet
Description
The 7.6mm (0.3 in) LED seven segment displays are designed for viewing distances up to 3 metres(10 feet). These devices use an industry standard size package and pinout. Both the numeric and /- 1 overflow devices feature a right hand decimal point. All devices are available as either common anode or common cathode. These displays are ideal for most applications. Pin for pin equivalent displays are also available in a low current design. The low current displays are ideal for portable applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6mm (0.3 in) Micro Bright Seven Segment Displays - HDSP-7503-DD000 - Broadcom Inc.
San Jose, CA, USA
7.6mm (0.3 in) Micro Bright Seven Segment Displays
HDSP-7503-DD000
7.6mm (0.3 in) Micro Bright Seven Segment Displays HDSP-7503-DD000
The 7.6mm (0.3 in) LED seven segment displays are designed for viewing distances up to 3 metres(10 feet). These devices use an industry standard size package and pinout. Both the numeric and /- 1 overflow devices feature a right hand decimal point. All devices are available as either common anode or common cathode. These displays are ideal for most applications. Pin for pin equivalent displays are also available in a low current design. The low current displays are ideal for portable applications.

The 7.6mm (0.3 in) LED seven segment displays are designed for viewing distances up to 3 metres(10 feet). These devices use an industry standard size package and pinout. Both the numeric and /- 1 overflow devices feature a right hand decimal point. All devices are available as either common anode or common cathode.
These displays are ideal for most applications. Pin for pin equivalent displays are also available in a low current design. The low current displays are ideal for portable applications.

Supplier's Site
LED Character and Numeric - HDSP-7503-DD000-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-7503-DD000-ND
LED Character and Numeric HDSP-7503-DD000-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-7503-DD000
LED Displays & Accessories HDSP-7503-DD000
LED Displays & Accessories Red 626nm 0.3in 7 Segment

LED Displays & Accessories Red 626nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-7503-DD000 HDSP-7503-DD000-ND HDSP-7503-DD000
Product Name 7.6mm (0.3 in) Micro Bright Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red
Face & Segment Colors Surface Color Gives Optimum Contrast
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
10 mm (0.39 inch) Seven Segment Display - HDSM-431F - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
3 suppliers