Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-7501

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications. Pin for pin equivalent displays are also available in a low current design. The low current displays are ideal for portable applications. For additional information see the Low Current Seven Segment Displays.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications. Pin for pin equivalent displays are also available in a low current design. The low current displays are ideal for portable applications. For additional information see the Low Current Seven Segment Displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-7501 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays
HDSP-7501
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-7501
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications. Pin for pin equivalent displays are also available in a low current design. The low current displays are ideal for portable applications. For additional information see the Low Current Seven Segment Displays.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
These displays are ideal for most applications. Pin for pin equivalent displays are also available in a low current design. The low current displays are ideal for portable applications. For additional information see the Low Current Seven Segment Displays.

Supplier's Site
LED Character and Numeric - 516-1202-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1202-5-ND
LED Character and Numeric 516-1202-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
LED Displays - 1782994 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1782994
LED Displays 1782994
Broadcom HDSP-7501 LED Display

Broadcom HDSP-7501 LED Display

Supplier's Site
LED Displays - 1711414 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1711414
LED Displays 1711414
Broadcom HDSP-7501 LED Display

Broadcom HDSP-7501 LED Display

Supplier's Site
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom - 43K8803 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom
43K8803
Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom 43K8803
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.39mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.39mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-7501
LED Displays & Accessories HDSP-7501
LED Displays & Accessories Red 626nm 0.3in 7 Segment

LED Displays & Accessories Red 626nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-7501 516-1202-5-ND 1782994 43K8803 HDSP-7501
Product Name 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays LED Character and Numeric LED Displays Display, Seven Segment, 7.6Mm, Red; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode Common Anode
LED Color High Efficiency Red Red Red; Red Red
Face & Segment Colors Surface Color Gives Optimum Contrast Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details