Manufacturer: Broadcom Limited
Win Source Part Number: 811444-HDSP-7401-EF0
Color: Yellow
Millicandela Rating: 0.98mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 583nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Dimension: 0.500" H x 0.300" W x 0.240" Dia (12.70mm x 7.62mm x 6.09mm)
Manufacturer Package: 10-DIP (0.200", 5.08mm)
Power Dissipation (Maximum): 80mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"
LED Displays & Accessories S4,0.3M,Yel,CA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 811444-HDSP-7401-EF000 | HDSP-7401-EF000-ND | HDSP-7401-EF000 |
| Product Name | Display Modules - Display Modules - LED Character and Numeric - HDSP-7401-EF000 | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Dot Matrix | Segmented | |
| Common | Common Anode | ||
| LED Color | Yellow |