Broadcom Inc. Optoelectronics - Display Modules - LED Character and Numeric HDSP-5703-GH000

Description
Win Source Part Number: 977555-HDSP-5703-GH0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 320 Millicandela Rating: 1.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 583nm Power Dissipation (Max): 80mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-5703
Request a Quote Datasheet
Description
Win Source Part Number: 977555-HDSP-5703-GH0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 320 Millicandela Rating: 1.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 583nm Power Dissipation (Max): 80mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-5703
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 977555-HDSP-5703-GH000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
977555-HDSP-5703-GH000
Optoelectronics - Display Modules - LED Character and Numeric 977555-HDSP-5703-GH000
Win Source Part Number: 977555-HDSP-5703-GH0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 320 Millicandela Rating: 1.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 583nm Power Dissipation (Max): 80mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-5703

Win Source Part Number: 977555-HDSP-5703-GH000
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tube
Standard Package: 320
Millicandela Rating: 1.8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 583nm
Power Dissipation (Max): 80mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-5703

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5703-GH000
LED Displays & Accessories HDSP-5703-GH000
LED Displays & Accessories Yellow, 586nm

LED Displays & Accessories Yellow, 586nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 977555-HDSP-5703-GH000 HDSP-5703-GH000
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays - HDLS-2416 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color AlGaAs Red
View Details
3 suppliers