Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5607-GH000

Description
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Datasheet
Description
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5607-GH000 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5607-GH000
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5607-GH000
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5607-GH000
LED Displays & Accessories HDSP-5607-GH000
LED Displays & Accessories Green 571nm 0.56in 7 Segment

LED Displays & Accessories Green 571nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-5607-GH000 HDSP-5607-GH000
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5623 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers