Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5603

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5603 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5603
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5603
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

Supplier's Site
LED Character and Numeric - 516-1215-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1215-5-ND
LED Character and Numeric 516-1215-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-5603 - 873455-HDSP-5603 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-5603
873455-HDSP-5603
Display Modules - Display Modules - LED Character and Numeric - HDSP-5603 873455-HDSP-5603
Manufacturer: Broadcom Limited Win Source Part Number: 873455-HDSP-5603 Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm) Package: Tube Package: 10-DIP (0.600", 15.24mm) Family Name: HDSP-5603 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: HDSP5603, 516-1215-5-NDR, 516-1215-5

Manufacturer: Broadcom Limited
Win Source Part Number: 873455-HDSP-5603
Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Package: Tube
Package: 10-DIP (0.600", 15.24mm)
Family Name: HDSP-5603
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: HDSP5603, 516-1215-5-NDR, 516-1215-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5603
LED Displays & Accessories HDSP-5603
LED Displays & Accessories Green 571nm 0.56in 7 Segment

LED Displays & Accessories Green 571nm 0.56in 7 Segment

Buy Now Datasheet
7-Seg Display, Comm Cathode, Grn, 3.1Mcd; Led Color Broadcom - 97K1140 - Newark, An Avnet Company
Chicago, IL, United States
7-Seg Display, Comm Cathode, Grn, 3.1Mcd; Led Color Broadcom
97K1140
7-Seg Display, Comm Cathode, Grn, 3.1Mcd; Led Color Broadcom 97K1140
7-SEG DISPLAY, COMM CATHODE, GRN, 3.1MCD; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3.1mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

7-SEG DISPLAY, COMM CATHODE, GRN, 3.1MCD; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3.1mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5603 516-1215-5-ND 873455-HDSP-5603 HDSP-5603 97K1140
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-5603 LED Displays & Accessories 7-Seg Display, Comm Cathode, Grn, 3.1Mcd; Led Color Broadcom
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
10mm and 13mm Slim Font Seven Segment Displays - HDSP-303A - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers