Broadcom Inc. Low Current Seven Segment Displays HDSP-5551

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment Displays - HDSP-5551 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment Displays
HDSP-5551
Low Current Seven Segment Displays HDSP-5551
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Displays - 588623A - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
588623A
LED Displays 588623A
Red 7-segment LED, HDSP-5551 BP

Red 7-segment LED, HDSP-5551 BP

Supplier's Site
LED Displays - 1783022 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783022
LED Displays 1783022
Red 7-segment LED, HDSP-5551

Red 7-segment LED, HDSP-5551

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1095494-HDSP-5551 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1095494-HDSP-5551
Optoelectronics - Display Modules - LED Character and Numeric 1095494-HDSP-5551
Win Source Part Number: 1095494-HDSP-5551 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 320 Millicandela Rating: 1.48mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 5mA Wavelength - Peak: 635nm Power Dissipation (Max): 52mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) Alternative Parts (Cross-Reference): LTS-2801AWC; LA-401VD; LTS-2801AP; LTS-360P; LA-601VB; TDSR0750HDSP5551; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Other Names: 516-1230-5-NDR,516-1 230-5,516-1230,HDSP5 551,516-1230-5-ND Base Product Number: HDSP-5551

Win Source Part Number: 1095494-HDSP-5551
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 320
Millicandela Rating: 1.48mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 5mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 52mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm)
Alternative Parts (Cross-Reference): LTS-2801AWC; LA-401VD; LTS-2801AP; LTS-360P; LA-601VB; TDSR0750HDSP5551;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Mfr: Broadcom Limited
Other Names: 516-1230-5-NDR,516-1230-5,516-1230,HDSP5551,516-1230-5-ND
Base Product Number: HDSP-5551

Buy Now Datasheet
LED Character and Numeric - 516-1230-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1230-ND
LED Character and Numeric 516-1230-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Led Display, 0.56, He-Red; Led Colour Broadcom - 97K1137 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.56, He-Red; Led Colour Broadcom
97K1137
Led Display, 0.56, He-Red; Led Colour Broadcom 97K1137
LED DISPLAY, 0.56", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.48mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.56", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.48mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5551
LED Displays & Accessories HDSP-5551
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5551 588623A 1783022 1095494-HDSP-5551 516-1230-ND 97K1137 HDSP-5551
Product Name Low Current Seven Segment Displays LED Displays LED Displays Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric Led Display, 0.56, He-Red; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode Common Anode Common Anode
LED Color High Efficiency Red Red; Red Red; Red Red
Face & Segment Colors Gray Grey Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5621-IJ000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details