Broadcom Inc. Display Modules - Display Modules - LED Character and Numeric - HDSP-5538 HDSP-5538

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1101392-HDSP-5538 Packaging: Bulk Color: Red Forward Voltage: 2.6V Millicandela Rating: 7mcd Current - Test: 100mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: +/-1 (overflow) Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 10-DIP (0.600", 15.24mm), 9 Leads Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1101392-HDSP-5538 Packaging: Bulk Color: Red Forward Voltage: 2.6V Millicandela Rating: 7mcd Current - Test: 100mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: +/-1 (overflow) Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 10-DIP (0.600", 15.24mm), 9 Leads Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - HDSP-5538 - 1101392-HDSP-5538 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-5538
1101392-HDSP-5538
Display Modules - Display Modules - LED Character and Numeric - HDSP-5538 1101392-HDSP-5538
Manufacturer: Broadcom Limited Win Source Part Number: 1101392-HDSP-5538 Packaging: Bulk Color: Red Forward Voltage: 2.6V Millicandela Rating: 7mcd Current - Test: 100mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: +/-1 (overflow) Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 10-DIP (0.600", 15.24mm), 9 Leads Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1101392-HDSP-5538
Packaging: Bulk
Color: Red
Forward Voltage: 2.6V
Millicandela Rating: 7mcd
Current - Test: 100mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: +/-1 (overflow)
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Status: Obsolete(EOL)
Dimension: 10-DIP (0.600", 15.24mm), 9 Leads
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1101392-HDSP-5538
Product Name Display Modules - Display Modules - LED Character and Numeric - HDSP-5538
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
3.3V High Performance CMOS 5x7 AlphaNumeric Displays - HCMS-3913 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Green
View Details
3 suppliers