Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5523

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5523 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5523
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5523
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device.
This display is ideal for most applications.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-5523 - 1179738-HDSP-5523 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-5523
1179738-HDSP-5523
Display Modules - Display Modules - LED Character and Numeric - HDSP-5523 1179738-HDSP-5523
Manufacturer: Broadcom Limited Win Source Part Number: 1179738-HDSP-5523 Packaging: Tube Color: Red Millicandela Rating: 2.8mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 18-DIP Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Parts Dimension: 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179738-HDSP-5523
Packaging: Tube
Color: Red
Millicandela Rating: 2.8mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 18-DIP
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Parts Dimension: 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm)
Voltage - Forward (Vf): 2.1V

Buy Now
LED Character and Numeric - 516-1217-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1217-5-ND
LED Character and Numeric 516-1217-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2.1V 20mA 0.670"" H x 0.990"" W x 0.315"" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2.1V 20mA 0.670"" H x 0.990"" W x 0.315"" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5523
LED Displays & Accessories HDSP-5523
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet
7-Seg Display, Comm Cathode, Red, 3.7Mcd; Led Color Broadcom - 97K1136 - Newark, An Avnet Company
Chicago, IL, United States
7-Seg Display, Comm Cathode, Red, 3.7Mcd; Led Color Broadcom
97K1136
7-Seg Display, Comm Cathode, Red, 3.7Mcd; Led Color Broadcom 97K1136
7-SEG DISPLAY, COMM CATHODE, RED, 3.7MCD; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

7-SEG DISPLAY, COMM CATHODE, RED, 3.7MCD; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5523 1179738-HDSP-5523 516-1217-5-ND HDSP-5523 97K1136
Product Name 14.2 mm (0.56 inch) Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-5523 LED Character and Numeric LED Displays & Accessories 7-Seg Display, Comm Cathode, Red, 3.7Mcd; Led Color Broadcom
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm (0.3 inch) Seven Segment Displays - 5082-7613 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers