Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5507

Description
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Datasheet
Description
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5507 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5507
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5507
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

Supplier's Site
7 Segment Display, 14.2Mm, 3.7Mcd, Red; Led Color Broadcom - 97K1134 - Newark, An Avnet Company
Chicago, IL, United States
7 Segment Display, 14.2Mm, 3.7Mcd, Red; Led Color Broadcom
97K1134
7 Segment Display, 14.2Mm, 3.7Mcd, Red; Led Color Broadcom 97K1134
7 SEGMENT DISPLAY, 14.2MM, 3.7MCD, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode RoHS Compliant: Yes

7 SEGMENT DISPLAY, 14.2MM, 3.7MCD, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:3.7mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5507
LED Displays & Accessories HDSP-5507
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5507 97K1134 HDSP-5507
Product Name 14.2 mm (0.56 inch) Seven Segment Displays 7 Segment Display, 14.2Mm, 3.7Mcd, Red; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display - M44MCRMT2 - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
10.9 mm (0.43 inch) Seven Segment Displays - 5082-7653-DE000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers