Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5503-GG000

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5503-GG000 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5503-GG000
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5503-GG000
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5503-GG000
LED Displays & Accessories HDSP-5503-GG000
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-5503-GG000 HDSP-5503-GG000
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-A107-GH000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details