Broadcom Inc. 10-Element Bar Graph Array HDSP-4832

Description
These 10-element Multicolor LED arrays are designed to display information in easily recognizable bar graph form.The packages are end stackable and therefore capable of displaying long strings of information.Use of these bar graph arrays eliminates the alignment, intensity,and color matching problems associated with discrete LEDs.This device contain LEDs of multicolor in a single package. Features Custom Multicolor Array Capability Matched LEDs for Uniform Appearance End Stackable Package Interlock Ensures Correct Alignment Low Profile Package Rugged Construction Large,Easily Recognizable Segments High ON-OFF Contrast,Segment to Segment Wide Viewing Angle Categorized for Luminous Intensity Categorized for Dominant Wavelength Applications Full color sign Variable Message Signs
Description
These 10-element Multicolor LED arrays are designed to display information in easily recognizable bar graph form.The packages are end stackable and therefore capable of displaying long strings of information.Use of these bar graph arrays eliminates the alignment, intensity,and color matching problems associated with discrete LEDs.This device contain LEDs of multicolor in a single package. Features Custom Multicolor Array Capability Matched LEDs for Uniform Appearance End Stackable Package Interlock Ensures Correct Alignment Low Profile Package Rugged Construction Large,Easily Recognizable Segments High ON-OFF Contrast,Segment to Segment Wide Viewing Angle Categorized for Luminous Intensity Categorized for Dominant Wavelength Applications Full color sign Variable Message Signs

Suppliers

Company
Product
Description
Supplier Links
10-Element Bar Graph Array - HDSP-4832 - Broadcom Inc.
San Jose, CA, USA
10-Element Bar Graph Array
HDSP-4832
10-Element Bar Graph Array HDSP-4832
These 10-element Multicolor LED arrays are designed to display information in easily recognizable bar graph form.The packages are end stackable and therefore capable of displaying long strings of information.Use of these bar graph arrays eliminates the alignment, intensity,and color matching problems associated with discrete LEDs.This device contain LEDs of multicolor in a single package. Features Custom Multicolor Array Capability Matched LEDs for Uniform Appearance End Stackable Package Interlock Ensures Correct Alignment Low Profile Package Rugged Construction Large,Easily Recognizable Segments High ON-OFF Contrast,Segment to Segment Wide Viewing Angle Categorized for Luminous Intensity Categorized for Dominant Wavelength Applications Full color sign Variable Message Signs

These 10-element Multicolor LED arrays are designed to display information in easily recognizable bar graph form.The packages are end stackable and therefore capable of displaying long strings of information.Use of these bar graph arrays eliminates the alignment, intensity,and color matching problems associated with discrete LEDs.This device contain LEDs of multicolor in a single package.

Features

  • Custom Multicolor Array Capability
  • Matched LEDs for Uniform Appearance
  • End Stackable
  • Package Interlock Ensures Correct Alignment
  • Low Profile Package
  • Rugged Construction
  • Large,Easily Recognizable Segments
  • High ON-OFF Contrast,Segment to Segment
  • Wide Viewing Angle
  • Categorized for Luminous Intensity
  • Categorized for Dominant Wavelength

Applications

  • Full color sign
  • Variable Message Signs
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Bar Graph Arrays
Product Number HDSP-4832
Product Name 10-Element Bar Graph Array
Number of Segments 10
Unlock Full Specs
to access all available technical data

Similar Products

10-Element Bar Graph Array - HDSP-4840 - Broadcom Inc.
Specs
Number of Segments 10
Color Type Yellow
Number of Colors Single Color
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
Height 5.75 inch (146 mm)
View Details
20 SEGMENTS GAALAS BARGRAPH - DC20/20SRWA - Kingbright Corporation
Specs
Number of Segments 20
Color Type Red
Number of Colors Single Color
View Details
10-Element Bar Graph Array - HDSP-4830-GH000 - Broadcom Inc.
Specs
Number of Segments 10
Color Type Red
Number of Colors Single Color
View Details