Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays HDSP-4603

Description
This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Request a Quote Datasheet
Description
This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - HDSP-4603 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
HDSP-4603
10.9 mm (0.43 inch) Seven Segment Displays HDSP-4603
This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-4603 - 1179734-HDSP-4603 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-4603
1179734-HDSP-4603
Display Modules - Display Modules - LED Character and Numeric - HDSP-4603 1179734-HDSP-4603
Manufacturer: Broadcom Limited Win Source Part Number: 1179734-HDSP-4603 Packaging: Tube Color: Green Millicandela Rating: 4mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (11.00mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 14-DIP , 10 Leads Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179734-HDSP-4603
Packaging: Tube
Color: Green
Millicandela Rating: 4mcd
Current - Test: 10mA
Wavelength - Peak: 566nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (11.00mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 14-DIP , 10 Leads
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm)
Voltage - Forward (Vf): 2.1V

Buy Now
LED Character and Numeric - 516-1195-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1195-ND
LED Character and Numeric 516-1195-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-4603
LED Displays & Accessories HDSP-4603
LED Displays & Accessories Green 571nm 0.43in 7 Segment

LED Displays & Accessories Green 571nm 0.43in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-4603 1179734-HDSP-4603 516-1195-ND HDSP-4603
Product Name 10.9 mm (0.43 inch) Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-4603 LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5621-IJ000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details