Broadcom Inc. 10 mm Three digit Slim Font with 2-Colons Seven Segment Displays HDSP-431G

Description
The 10 mm (0.4 inch) Three Digit Slim Font with 2-Colons Seven Segment Displays incorporates a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with untinted green segments.
Request a Quote Datasheet
Description
The 10 mm (0.4 inch) Three Digit Slim Font with 2-Colons Seven Segment Displays incorporates a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with untinted green segments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm Three digit Slim Font with 2-Colons Seven Segment Displays - HDSP-431G - Broadcom Inc.
San Jose, CA, USA
10 mm Three digit Slim Font with 2-Colons Seven Segment Displays
HDSP-431G
10 mm Three digit Slim Font with 2-Colons Seven Segment Displays HDSP-431G
The 10 mm (0.4 inch) Three Digit Slim Font with 2-Colons Seven Segment Displays incorporates a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with untinted green segments.

The 10 mm (0.4 inch) Three Digit Slim Font with 2-Colons Seven Segment Displays incorporates a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with untinted green segments.

Supplier's Site
LED Character and Numeric - HDSP-431G-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-431G-ND
LED Character and Numeric HDSP-431G-ND
"Display Modules - LED Character and Numeric Green 7-Segment 3 Character Common Anode 2.25V 20mA 0.504"" H x 1.182"" W x 0.276"" D (12.80mm x 30.02mm x 7.00mm) 15-DIP (0.400"", 10.16mm), 12 Leads"

"Display Modules - LED Character and Numeric Green 7-Segment 3 Character Common Anode 2.25V 20mA 0.504"" H x 1.182"" W x 0.276"" D (12.80mm x 30.02mm x 7.00mm) 15-DIP (0.400"", 10.16mm), 12 Leads"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-431G - 1179732-HDSP-431G - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-431G
1179732-HDSP-431G
Display Modules - Display Modules - LED Character and Numeric - HDSP-431G 1179732-HDSP-431G
Manufacturer: Broadcom Limited Win Source Part Number: 1179732-HDSP-431G Packaging: Bulk Color: Green Millicandela Rating: 5mcd Current - Test: 20mA Wavelength - Peak: 568nm Display Type: 7-Segment Number of Characters: 3 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 15-DIP (0.400", 10.16mm), 12 Leads Power Dissipation (Maximum): 65mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Parts Dimension: 0.504" H x 1.182" W x 0.276" D (12.80mm x 30.02mm x 7.00mm) Voltage - Forward (Vf): 2.25V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179732-HDSP-431G
Packaging: Bulk
Color: Green
Millicandela Rating: 5mcd
Current - Test: 20mA
Wavelength - Peak: 568nm
Display Type: 7-Segment
Number of Characters: 3
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 15-DIP (0.400", 10.16mm), 12 Leads
Power Dissipation (Maximum): 65mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Parts Dimension: 0.504" H x 1.182" W x 0.276" D (12.80mm x 30.02mm x 7.00mm)
Voltage - Forward (Vf): 2.25V

Buy Now
Led Display, Common Anode, Green, 5Mcd Rohs Compliant Broadcom - 31AJ5246 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Anode, Green, 5Mcd Rohs Compliant Broadcom
31AJ5246
Led Display, Common Anode, Green, 5Mcd Rohs Compliant Broadcom 31AJ5246
LED DISPLAY, COMMON ANODE, GREEN, 5MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON ANODE, GREEN, 5MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-431G
LED Displays & Accessories HDSP-431G
LED Displays & Accessories Clock Module 0.4in 7 Segment

LED Displays & Accessories Clock Module 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-431G HDSP-431G-ND 1179732-HDSP-431G 31AJ5246 HDSP-431G
Product Name 10 mm Three digit Slim Font with 2-Colons Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-431G Led Display, Common Anode, Green, 5Mcd Rohs Compliant Broadcom LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
7.62 mm (0.3 inch) Single Digit General Purpose Seven Segment Display - HDSP-333A - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers