Broadcom Inc. 20 mm (0.8 inch) Seven Segment Displays HDSP-4203

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Cathode device with Right Hand Decimal. This dark gray-faced displays is suitable for indoor use.
Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Cathode device with Right Hand Decimal. This dark gray-faced displays is suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) Seven Segment Displays - HDSP-4203 - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) Seven Segment Displays
HDSP-4203
20 mm (0.8 inch) Seven Segment Displays HDSP-4203
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Cathode device with Right Hand Decimal. This dark gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Cathode device with Right Hand Decimal. This dark gray-faced displays is suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-4203
LED Displays & Accessories HDSP-4203
LED Displays & Accessories Yellow 586nm 0.8in 7 Segment

LED Displays & Accessories Yellow 586nm 0.8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-4203 HDSP-4203
Product Name 20 mm (0.8 inch) Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color Yellow
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2903 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Green
View Details
5 suppliers