Broadcom Inc. 20 mm (0.8 inch) Seven Segment Displays HDSP-3905

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Left Hand Decimal. This light gray-faced displays is suitable for indoor use.
Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Left Hand Decimal. This light gray-faced displays is suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) Seven Segment Displays - HDSP-3905 - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) Seven Segment Displays
HDSP-3905
20 mm (0.8 inch) Seven Segment Displays HDSP-3905
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Left Hand Decimal. This light gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Left Hand Decimal. This light gray-faced displays is suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-3905
LED Displays & Accessories HDSP-3905
LED Displays & Accessories Red 626nm 0.8in 7 Segment

LED Displays & Accessories Red 626nm 0.8in 7 Segment

Buy Now Datasheet
Led Display, Common Cathode, Red, 7Mcd Rohs Compliant Broadcom - 31AJ5245 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Cathode, Red, 7Mcd Rohs Compliant Broadcom
31AJ5245
Led Display, Common Cathode, Red, 7Mcd Rohs Compliant Broadcom 31AJ5245
LED DISPLAY, COMMON CATHODE, RED, 7MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON CATHODE, RED, 7MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-3905 HDSP-3905 31AJ5245
Product Name 20 mm (0.8 inch) Seven Segment Displays LED Displays & Accessories Led Display, Common Cathode, Red, 7Mcd Rohs Compliant Broadcom
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - HDSP-A27C-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Cathode
View Details
3 suppliers