The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.6V 100mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP"
LED Displays & Accessories Red 626nm 0.8in 7 Segment
| Broadcom Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-3903 | 2465544 | 516-1233-5-ND | HDSP-3903 |
| Product Name | 20 mm (0.8 inch) Seven Segment Displays | LED Displays | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | ||
| Character Type | Numeric | |||
| Common | Common Cathode | Common Cathode | Common Cathode | |
| LED Color | High Efficiency Red | Red; Red | Red | |
| Face & Segment Colors | Gray | Grey |