Broadcom Inc. 20 mm (0.8 inch) Seven Segment Displays HDSP-3901

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Request a Quote Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) Seven Segment Displays - HDSP-3901 - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) Seven Segment Displays
HDSP-3901
20 mm (0.8 inch) Seven Segment Displays HDSP-3901
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

Supplier's Site
LED Displays - 2465516 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2465516
LED Displays 2465516
Broadcom HDSP-3901 LED Display

Broadcom HDSP-3901 LED Display

Supplier's Site
LED Displays - 1782962 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1782962
LED Displays 1782962
Broadcom HDSP-3901 LED Display

Broadcom HDSP-3901 LED Display

Supplier's Site
LED Character and Numeric - 516-1232-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1232-5-ND
LED Character and Numeric 516-1232-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.6V 100mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.6V 100mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-3901 - 1179731-HDSP-3901 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-3901
1179731-HDSP-3901
Display Modules - Display Modules - LED Character and Numeric - HDSP-3901 1179731-HDSP-3901
Manufacturer: Broadcom Limited Win Source Part Number: 1179731-HDSP-3901 Packaging: Tube Color: Red Millicandela Rating: 7mcd Current - Test: 100mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 18-DIP Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Parts Dimension: 1.090" H x 0.786" W x 0.330" D (27.69mm x 19.96mm x 8.38mm) Voltage - Forward (Vf): 2.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179731-HDSP-3901
Packaging: Tube
Color: Red
Millicandela Rating: 7mcd
Current - Test: 100mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 18-DIP
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Parts Dimension: 1.090" H x 0.786" W x 0.330" D (27.69mm x 19.96mm x 8.38mm)
Voltage - Forward (Vf): 2.6V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-3901
LED Displays & Accessories HDSP-3901
LED Displays & Accessories Red 626nm 0.8in 7 Segment

LED Displays & Accessories Red 626nm 0.8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-3901 2465516 516-1232-5-ND 1179731-HDSP-3901 HDSP-3901
Product Name 20 mm (0.8 inch) Seven Segment Displays LED Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-3901 LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Anode Common Anode Common Anode
LED Color High Efficiency Red Red; Red Red
Face & Segment Colors Gray Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Avago Technologies 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays - HDSP-521E - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
6 suppliers