Broadcom Inc. Display Modules - Display Modules - LED Character and Numeric - HDSP-316Y HDSP-316Y

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920106-HDSP-316Y Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 10mA 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300", 7.62mm) Package: 10-DIP (0.300", 7.62mm) Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920106-HDSP-316Y Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 10mA 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300", 7.62mm) Package: 10-DIP (0.300", 7.62mm) Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - HDSP-316Y - 920106-HDSP-316Y - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-316Y
920106-HDSP-316Y
Display Modules - Display Modules - LED Character and Numeric - HDSP-316Y 920106-HDSP-316Y
Manufacturer: Broadcom Limited Win Source Part Number: 920106-HDSP-316Y Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 10mA 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300", 7.62mm) Package: 10-DIP (0.300", 7.62mm) Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920106-HDSP-316Y
Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 10mA 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300", 7.62mm)
Package: 10-DIP (0.300", 7.62mm)
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Character and Numeric - HDSP-316Y-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-316Y-ND
LED Character and Numeric HDSP-316Y-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 10mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 10mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number 920106-HDSP-316Y HDSP-316Y-ND
Product Name Display Modules - Display Modules - LED Character and Numeric - HDSP-316Y LED Character and Numeric
Display Type Dot Matrix Segmented
Common Common Cathode
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Hexadecimal and Numeric DIsplays for Industrial Applications - HDSP-0862 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Yellow
View Details
3 suppliers