Broadcom Inc. 10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display HDSP-311E

Description
This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Request a Quote Datasheet
Description
This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display - HDSP-311E - Broadcom Inc.
San Jose, CA, USA
10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display
HDSP-311E
10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display HDSP-311E
This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

Supplier's Site
LED Character and Numeric - 516-4237-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4237-ND
LED Character and Numeric 516-4237-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.05V 20mA 0.738"" H x 0.386"" W x 0.201"" D (18.75mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.05V 20mA 0.738"" H x 0.386"" W x 0.201"" D (18.75mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Led 7-Seg Display, 10.16Mm, Red, 3.2Mcd Rohs Compliant Broadcom - 31AJ5244 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Seg Display, 10.16Mm, Red, 3.2Mcd Rohs Compliant Broadcom
31AJ5244
Led 7-Seg Display, 10.16Mm, Red, 3.2Mcd Rohs Compliant Broadcom 31AJ5244
LED 7-SEG DISPLAY, 10.16MM, RED, 3.2MCD ROHS COMPLIANT: YES

LED 7-SEG DISPLAY, 10.16MM, RED, 3.2MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-311E
LED Displays & Accessories HDSP-311E
LED Displays & Accessories Red 625nm 0.4in 7 Segment

LED Displays & Accessories Red 625nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-311E 516-4237-ND 31AJ5244 HDSP-311E
Product Name 10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display LED Character and Numeric Led 7-Seg Display, 10.16Mm, Red, 3.2Mcd Rohs Compliant Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Low Current seven Segment Displays - HDSP-7511 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
5 suppliers