Broadcom Inc. 10mm Display Slim Font Seven Segment Displays HDSP-303E

Description
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with right hand decimal point.
Request a Quote Datasheet
Description
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with right hand decimal point.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm Display Slim Font Seven Segment Displays - HDSP-303E - Broadcom Inc.
San Jose, CA, USA
10mm Display Slim Font Seven Segment Displays
HDSP-303E
10mm Display Slim Font Seven Segment Displays HDSP-303E
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with right hand decimal point.

These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast.
All devices are available in either common anode or common cathode configuration with right hand decimal point.

Supplier's Site
LED Character and Numeric - HDSP-303E-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-303E-ND
LED Character and Numeric HDSP-303E-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.9V 20mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.9V 20mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-303E - 1179727-HDSP-303E - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-303E
1179727-HDSP-303E
Display Modules - Display Modules - LED Character and Numeric - HDSP-303E 1179727-HDSP-303E
Manufacturer: Broadcom Limited Win Source Part Number: 1179727-HDSP-303E Packaging: Bulk Color: Red Millicandela Rating: 1.8mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 10-DIP Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) Voltage - Forward (Vf): 1.9V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179727-HDSP-303E
Packaging: Bulk
Color: Red
Millicandela Rating: 1.8mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm)
Voltage - Forward (Vf): 1.9V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-303E
LED Displays & Accessories HDSP-303E
LED Displays & Accessories Red 625nm 10mm 7 Segment

LED Displays & Accessories Red 625nm 10mm 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-303E HDSP-303E-ND 1179727-HDSP-303E HDSP-303E
Product Name 10mm Display Slim Font Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-303E LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays - HDLU-2416 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color AlGaAs Red
View Details
3 suppliers