Broadcom Inc. Eight Character 5 mm Smart Alphanumeric Display HDSP-2534

Description
The HDSP-2534 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2534 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.
Request a Quote Datasheet
Description
The HDSP-2534 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2534 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5 mm Smart Alphanumeric Display - HDSP-2534 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5 mm Smart Alphanumeric Display
HDSP-2534
Eight Character 5 mm Smart Alphanumeric Display HDSP-2534
The HDSP-2534 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2534 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.

The HDSP-2534 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2534 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2534 - 775832-HDSP-2534 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2534
775832-HDSP-2534
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2534 775832-HDSP-2534
Manufacturer: Broadcom Limited Win Source Part Number: 775832-HDSP-2534 Series: HDSP-253x Color: Red Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 25mcd Family Name: HDSP-2534 Categories: Optoelectronics Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.31mm) Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 775832-HDSP-2534
Series: HDSP-253x
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 25mcd
Family Name: HDSP-2534
Categories: Optoelectronics
Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.31mm)
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
LED Dot Matrix and Cluster - 516-1166-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1166-5-ND
LED Dot Matrix and Cluster 516-1166-5-ND
"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2534
LED Displays & Accessories HDSP-2534
LED Displays & Accessories Red 637nm 5x7 Smart Display

LED Displays & Accessories Red 637nm 5x7 Smart Display

Buy Now Datasheet
Led Display, Alphanumeric; Led Colour Broadcom - 23M6436 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Alphanumeric; Led Colour Broadcom
23M6436
Led Display, Alphanumeric; Led Colour Broadcom 23M6436
LED DISPLAY, ALPHANUMERIC; LED Colour:Red; Forward Current If:330mA; Luminous Intensity:25mcd; No. of Digits / Alpha:8; Character Size:4.57mm; Supply Voltage:5V; Display Area Width:42.93mm; Character Format:Dot Matrix; Display Area RoHS Compliant: Yes

LED DISPLAY, ALPHANUMERIC; LED Colour:Red; Forward Current If:330mA; Luminous Intensity:25mcd; No. of Digits / Alpha:8; Character Size:4.57mm; Supply Voltage:5V; Display Area Width:42.93mm; Character Format:Dot Matrix; Display Area RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2534 775832-HDSP-2534 516-1166-5-ND HDSP-2534 23M6436
Product Name Eight Character 5 mm Smart Alphanumeric Display Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2534 LED Dot Matrix and Cluster LED Displays & Accessories Led Display, Alphanumeric; Led Colour Broadcom
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color AlGaAs Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details