Broadcom Inc. Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2502

Description
The HDSP-2502 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2502 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Request a Quote Datasheet
Description
The HDSP-2502 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2502 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2502 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5mm and 7mm Smart Alphanumeric Displays
HDSP-2502
Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2502
The HDSP-2502 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2502 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

The HDSP-2502 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2502 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2502 - 1179721-HDSP-2502 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2502
1179721-HDSP-2502
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2502 1179721-HDSP-2502
Manufacturer: Broadcom Limited Win Source Part Number: 1179721-HDSP-2502 Color: Red Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 7.5mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Parts Dimension: 2.79" L x 0.76" W x 0.26" H (70.87mm x 19.41mm x 6.60mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179721-HDSP-2502
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 7.5mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Parts Dimension: 2.79" L x 0.76" W x 0.26" H (70.87mm x 19.41mm x 6.60mm)

Buy Now
LED Dot Matrix and Cluster - 516-1164-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1164-5-ND
LED Dot Matrix and Cluster 516-1164-5-ND
"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 2.79"" L x 0.76"" W x 0.26"" H (70.87mm x 19.41mm x 6.60mm)"

"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 2.79"" L x 0.76"" W x 0.26"" H (70.87mm x 19.41mm x 6.60mm)"

Buy Now Datasheet
AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC - 107-HDSP-2502 - Utmel Electronic Limited
Hong Kong, China
AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC
107-HDSP-2502
AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC 107-HDSP-2502
AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC

AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC

Supplier's Site
Display, Dot Matrix, Red, 7.5Mcd, 5V; Led Color Broadcom - 23M6433 - Newark, An Avnet Company
Chicago, IL, United States
Display, Dot Matrix, Red, 7.5Mcd, 5V; Led Color Broadcom
23M6433
Display, Dot Matrix, Red, 7.5Mcd, 5V; Led Color Broadcom 23M6433
DISPLAY, DOT MATRIX, RED, 7.5MCD, 5V; LED Color:Red; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:6.96mm; Supply Voltage:5V; Display Area Width:70.87mm; Character Format:Dot Matrix RoHS Compliant: Yes

DISPLAY, DOT MATRIX, RED, 7.5MCD, 5V; LED Color:Red; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:6.96mm; Supply Voltage:5V; Display Area Width:70.87mm; Character Format:Dot Matrix RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2502
LED Displays & Accessories HDSP-2502
LED Displays & Accessories Red 626nm 5x7 Smart Display

LED Displays & Accessories Red 626nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2502 1179721-HDSP-2502 516-1164-5-ND 107-HDSP-2502 23M6433 HDSP-2502
Product Name Eight Character 5mm and 7mm Smart Alphanumeric Displays Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2502 LED Dot Matrix and Cluster AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC Display, Dot Matrix, Red, 7.5Mcd, 5V; Led Color Broadcom LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric Alphanumeric
LED Color High Efficiency Red Red Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm (0.3 inch) Seven Segment Displays - 5082-7613 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers